The TLV1570IPW is an 8-channel, 10-bit, 1.25 MSPS serial analog-to-digital converter operating from a single 2.7 V to 5.5 V supply, housed in a 20-pin TSSOP package. It supports programmable internal reference voltages of 2.3 V or 3.8 V, features autopower-down (max 300 µA) and software power-down (max 10 µA), and interfaces directly with TMS320 DSPs and SPI/QSPI microcontrollers. The device operates over the industrial temperature range of -40°C to 85°C, with a differential nonlinearity error of less than ±1 LSB and integral nonlinearity error of less than ±1 LSB. The analog input range is 0 V to AVDD, and power dissipation is 8 mW at 2.7 V or 40 mW at 5.5 V.
10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1269949-TLV1570IPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Configuration: MUX-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Number of Converters: 1
Family Name: TLV1570
Categories: Integrated Circuits (ICs)
Sampling Rate: 1.25M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): AD7091R-8XRUZ-U2; AD7091R-8BRUZ; AD7091R-8BCPZ-RL7;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
10-Bit 1.25MSPS 8-Ch ADC, SPI, 2.7-5.5V, 20-TSSOP Product overview: TLV1570IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1570IPW can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
IC ADC 10BIT SAR 20TSSOP
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
IC ADC 10BIT SAR 20TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1570IPW | 1269949-TLV1570IPW | TLV1570IPW | 700-TLV1570IPW | 296-1882-5-ND | TLV1570IPW | TLV1570IPW | TLV1570IPW |
| Product Name | TLV1570 10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1570IPW | 5.5V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,TSSOP | SSOP | SOP; SSOP; TSSOP20 | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| INL | 1 LSB |