The TLV1562 is a 10-bit CMOS analog-to-digital converter with a maximum throughput of 2 MSPS at 10-bit resolution, featuring dual simultaneous sample-and-hold inputs and a parallel interface for direct connection to DSP or microprocessor systems. It operates from a single 2.7 V to 5.5 V supply with a maximum supply current of 11 mA at 5.5 V and 10 MHz clock. The device supports programmable resolution for higher throughput at lower bit depths and offers software and auto power-down modes consuming 1 µA maximum. It includes four single-ended or two differential input channels, a wide input bandwidth (>120 MHz at -3 dB), and operates with ±1 LSB DNL and INL maximum. Available in a 28-pin TSSOP package, it is characterized for operation from 0°C to 70°C.
10-Bit, 2 MSPS ADC Quad Ch. (Config.) w/mux, Pgmable Res. vs. Speed/Conversion Mode, Auto o 28-TSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1562CPWG4 |
| Product Name | TLV1562 10-Bit, 2 MSPS ADC Quad Ch. (Config.) w/mux, Pgmable Res. vs. Speed/Conversion Mode, Auto o |
| Interface Type | Parallel |
| Package Type | SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 10 bits |
| INL | 1 LSB |