The TLV1543CDW is a 10-bit, 200 kSPS analog-to-digital converter with an 11-channel multiplexer, automatic sample-and-hold, and three built-in self-test modes. It features a 4-wire serial interface compatible with host processors and differential reference inputs for ratiometric conversion. Packaged in a 20-pin SOIC (DW) case, it operates from 0°C to 70°C and supports 3.3-V supply operation. The device is pin-compatible with the TLC1543 and includes an end-of-conversion output. Total unadjusted error is ±1 LSB max.
10-Bit 200 kSPS ADC Ser. Out, Built-In Self-Test Modes, Inherent S&H, Pin Compat. w/TLC1543, 11 Ch. 20-SOIC
10-Bit 38kSPS ADC, 11 Ch, SPI, SOIC Product overview: TLV1543CDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1543CDW can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269934-TLV1543CDW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 20-SOIC (0.295", 7.50mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Operating Supply Voltage: 3 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 3 V ~ 5.5 V
Resolution: 10
Number of Converters: 1
Family Name: TLV1543
Categories: Integrated Circuits (ICs)
Sampling Rate: 38k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MC145051DW; MC145050P; MC145050P;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC ADC 10BIT SAR 20SOIC
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
IC ADC 10BIT SAR 20SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1543CDW | 700-TLV1543CDW | 296-1878-5-ND | 1269934-TLV1543CDW | TLV1543CDW | TLV1543CDW | TLV1543CDW |
| Product Name | TLV1543 10-Bit 200 kSPS ADC Ser. Out, Built-In Self-Test Modes, Inherent S&H, Pin Compat. w/TLC1543, 11 Ch. | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1543CDW | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,PLCC,SOIC,SSOP | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Military | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB |