The TLV1508 is a 10-bit, 200-kSPS analog-to-digital converter with a 2.7-V to 5.5-V single supply, built-in reference, and 8-channel multiplexer. It features a 4-wire SPI/DSP-compatible serial interface with SCLK up to 20 MHz, programmable auto-channel sweep, and software/hardware/au
10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Au
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1508IPWRG4 |
| Product Name | TLV1508 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 8 Ch. |
| Interface Type | Serial; SPI |
| Package Type | SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 10 bits |
| INL | 0.5000 LSB |