The TLV1508 is a 10-bit, 200-kSPS analog-to-digital converter with an 8-channel analog multiplexer, built-in reference, and 8-entry FIFO. It operates from a 2.7-V to 5.5-V single supply and supports SPI and DSP-compatible serial interfaces with SCLK up to 20 MHz. The device features hardware, software, and autopower-down modes with 1 µA maximum power consumption in shutdown. It includes programmable auto-channel sweep and a 3-state serial data output. The TLV1508IDWG4 is packaged in a 20-pin SOIC (DW) case, with an operating temperature range of −40°C to 85°C. The part supports both differential and single-ended input configurations and provides end-of-conversion or interrupt outputs.
10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Au
10 Bit Analog to Digital Converter 4 Input 1 SAR 20-SOIC
ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
10 Bit Analog to Digital Converter 4 Input 1 SAR 20-SOIC
IC ADC 10BIT SAR 20SOIC
IC ADC 10BIT SAR 20SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1508IDWG4 | TLV1508IDWG4-ND | TLV1508IDWG4 | TLV1508IDWG4 | TLV1508IDWG4 | TLV1508IDWG4 |
| Product Name | TLV1508 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 8 Ch. | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SOIC,TSSOP | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC20 | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 10 bits | 10 bits | 10 bits | |||
| INL | 0.5000 LSB |