The TLV1504 is a 10-bit, 200-kSPS analog-to-digital converter with a 2.7-V to 5.5-V single supply, built-in reference, and an 8-sample FIFO. It features a 4-wire SPI/DSP-compatible serial interface with SCLK up to 20 MHz, programmable auto-channel sweep, and hardware/software/au
10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Au
Manufacturer: Texas Instruments
Win Source Part Number: 797083-TLV1504IPWRG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Number of Converters: 1
Family Name: TLV1504
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AD7811YRUZ-REEL; AD7811YRU-REEL; AD7923SRU-EP-RL7; AD7811YRU-REEL7;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
10-Bit 200kSPS 4Ch ADC, SPI, 2.7-5.5V, TSSOP Product overview: TLV1504IPWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1504IPWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1504IPWRG4 | 797083-TLV1504IPWRG4 | 700-TLV1504IPWRG4 |
| Product Name | TLV1504 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 4 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1504IPWRG4 | 5.5V TSSOP Analog-to-Digital Converter IC |
| Interface Type | Serial; SPI | SPI; SPI | SPI, Serial |
| Package Type | SOIC,TSSOP | SSOP | TSSOP |
| Screening Level | Catalog | ||
| Resolution | 10 bits | 10 bits | |
| INL | 0.5000 LSB |