8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1014009-ADC0820CCWM/
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 4.5 V to 8 V
Digital Supply Voltage: 4.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
ADC0820-N 8-BIT HIGH SPEED UP CO Product overview: ADC0820CCWM/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0820CCWM/NOPB
ADC, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO20
8bit A-D converter,ADC0820CCW
8bit A-D converter,ADC0820CCW
8bit A-D converter,ADC0820CCW
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
IC ADC 8BIT FLASH 20SOIC
IC ADC 8BIT FLASH 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0820CCWM/NOPB | 1014009-ADC0820CCWM/NOPB | ADC0820CCWM/NOPB-ND | 700-ADC0820CCWM/NOPB | ADC0820CCWM/NOPB | 5361142 | 5361142P | ADC0820CCWM/NOPB | ADC0820CCWM/NOPB | ADC0820CCWM/NOPB |
| Product Name | ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0820CCWM/NOPB | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | PDIP,SOIC | SOIC; 20-SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Bulk | SOIC; SOIC20 | SOIC; Soic w | SOIC; SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||||
| INL | 1 LSB |