Texas Instruments TLV1504 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 4 Ch. TLV1504ID

Description
10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Au to Powerdown, Pgrmable Auto Channel Sweep, 4 Ch. 16-SOIC -40 to 85
Request a Quote Datasheet
Description
10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Au to Powerdown, Pgrmable Auto Channel Sweep, 4 Ch. 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1504 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 4 Ch. - TLV1504ID - Texas Instruments
Dallas, TX, United States
TLV1504 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 4 Ch.
TLV1504ID
TLV1504 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 4 Ch. TLV1504ID
10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Au to Powerdown, Pgrmable Auto Channel Sweep, 4 Ch. 16-SOIC -40 to 85

10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 4 Ch. 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Analog-to-Digital Converter IC
700-TLV1504ID
5.5V SOIC Analog-to-Digital Converter IC 700-TLV1504ID
10-Bit 200kSPS 4Ch ADC, SPI, 2.7-5.5V, 16-SOIC Product overview: TLV1504ID from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1504ID can be used for catalog matching and distributor lookup.

10-Bit 200kSPS 4Ch ADC, SPI, 2.7-5.5V, 16-SOIC Product overview: TLV1504ID from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1504ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-2191-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-2191-5-ND
Analog to Digital Converters (ADC) 296-2191-5-ND
10 Bit Analog to Digital Converter 4 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 4 Input 1 SAR 16-SOIC

Buy Now Datasheet
 - TLV1504ID - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16

ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1504ID
143506-TLV1504ID
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1504ID 143506-TLV1504ID
Manufacturer: Texas Instruments Win Source Part Number: 143506-TLV1504ID Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143506-TLV1504ID
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLV1504ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLV1504ID
Analog to Digital Converters (ADC) TLV1504ID
10 Bit Analog to Digital Converter 4 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 4 Input 1 SAR 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLV1504ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLV1504ID
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLV1504ID
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV1504ID 700-TLV1504ID 296-2191-5-ND TLV1504ID 143506-TLV1504ID TLV1504ID TLV1504ID
Product Name TLV1504 10-Bit 200 kSPS ADC Serial Out, Hardware/Software/Auto Powerdown, Pgrmable Auto Channel Sweep, 4 Ch. 5.5V SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1504ID Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI Serial SPI; SPI
Package Type SOIC,TSSOP D SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC16 SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) 16-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08038CMJ - Acme Chip Technology Co., Limited
Specs
Package Type 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers