Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 CD74HC4051M96G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160276-CD74HC4051M9 6G4 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 25pF Family Name: CD74HC4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Current - Leakage (IS(off)) (Maximum): 400nA Alternative Parts (Cross-Reference): ADG608BNZ; M74HC4051B1; M74HC4051B1R; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160276-CD74HC4051M9 6G4 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 25pF Family Name: CD74HC4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Current - Leakage (IS(off)) (Maximum): 400nA Alternative Parts (Cross-Reference): ADG608BNZ; M74HC4051B1; M74HC4051B1R; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 - 1160276-CD74HC4051M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4
1160276-CD74HC4051M96G4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 1160276-CD74HC4051M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160276-CD74HC4051M9 6G4 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 25pF Family Name: CD74HC4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Current - Leakage (IS(off)) (Maximum): 400nA Alternative Parts (Cross-Reference): ADG608BNZ; M74HC4051B1; M74HC4051B1R; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1160276-CD74HC4051M96G4
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2 V ~ 6 V
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 25pF
Family Name: CD74HC4051
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 130 Ohm
Dual Voltage Supply: ±1 V ~ 5 V
Current - Leakage (IS(off)) (Maximum): 400nA
Alternative Parts (Cross-Reference): ADG608BNZ; M74HC4051B1; M74HC4051B1R;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4051M96G4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4051M96G4
IC MUX 8:1 130OHM 16SOIC

IC MUX 8:1 130OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1160276-CD74HC4051M96G4 CD74HC4051M96G4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
 - 74ALVCH16373DGG:11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362
View Details
Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers