Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MG4 CD74HC4316MG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160296-CD74HC4316MG 4 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 5pF Family Name: CD74HC4316 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 170 Ohm Dual Voltage Supply: ±1 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 37ns, 37ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MC74HC4316ADR2; MM74HC4316MX; MM74HC4316M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160296-CD74HC4316MG 4 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 5pF Family Name: CD74HC4316 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 170 Ohm Dual Voltage Supply: ±1 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 37ns, 37ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MC74HC4316ADR2; MM74HC4316MX; MM74HC4316M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MG4 - 1160296-CD74HC4316MG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MG4
1160296-CD74HC4316MG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MG4 1160296-CD74HC4316MG4
Manufacturer: Texas Instruments Win Source Part Number: 1160296-CD74HC4316MG 4 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 5pF Family Name: CD74HC4316 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 170 Ohm Dual Voltage Supply: ±1 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 37ns, 37ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MC74HC4316ADR2; MM74HC4316MX; MM74HC4316M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160296-CD74HC4316MG4
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 6 V
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF
Family Name: CD74HC4316
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 170 Ohm
Dual Voltage Supply: ±1 V ~ 5 V
Switch Time (Ton, Toff) (Maximum): 37ns, 37ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): MC74HC4316ADR2; MM74HC4316MX; MM74HC4316M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4316MG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4316MG4
IC SW SPST-NOX4 170OHM 16SOIC

IC SW SPST-NOX4 170OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1160296-CD74HC4316MG4 CD74HC4316MG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MG4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS54/SDA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP
View Details
2 suppliers
Interface - Interface - Modems - ICs and Modules - SI2415-C-FS - 933427-SI2415-C-FS - Win Source Electronics
Specs
Package Type SOIC; 16-SOIC
View Details
5 suppliers
 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4526SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details