The SN54ABT543A is an octal registered transceiver with 3-state outputs designed for bidirectional data flow in digital systems. It is packaged in a 28-pin ceramic chip carrier (FK) and characterized for operation over the full military temperature range of -55°C to 125°C. The device features high-drive outputs with a sink current capability of up to 96 mA and a source current of -32 mA. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015. Separate latch-enable and output-enable controls allow independent direction control for A-to-B and B-to-A data transfers.
Octal Registered Transceiver With 3-State Outputs 24-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9231402QKA |
| Product Name | SN54ABT543A Octal Registered Transceiver With 3-State Outputs |
| Technology | ABT |