Texas Instruments Display Drivers DLPC3436CZVB

Description
DMD Driver 176-NFBGA (7x7)
Request a Quote Datasheet
Description
DMD Driver 176-NFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-DLPC3436CZVB-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-DLPC3436CZVB-ND
Display Drivers 296-DLPC3436CZVB-ND
DMD Driver 176-NFBGA (7x7)

DMD Driver 176-NFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1353392-DLPC3436CZVB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1353392-DLPC3436CZVB
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1353392-DLPC3436CZVB
Win Source Part Number: 1353392-DLPC3436CZVB Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -30°C ~ 85°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Texas Instruments Package: Tray Product Status: Active Package / Case: 176-VFBGA Supplier Device Package: 176-NFBGA (7x7) Base Product Number: DLPC3436 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.045V ~ 1.155V Display Type: DMD Interface: I²C, Parallel

Win Source Part Number: 1353392-DLPC3436CZVB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Temperature Range - Operating: -30°C ~ 85°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Package / Case: 176-VFBGA
Supplier Device Package: 176-NFBGA (7x7)
Base Product Number: DLPC3436
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.045V ~ 1.155V
Display Type: DMD
Interface: I²C, Parallel

Buy Now Datasheet
Display Drivers - DLPC3436CZVB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DLPC3436CZVB
Display Drivers DLPC3436CZVB
DMD Driver 176-NFBGA (7x7)

DMD Driver 176-NFBGA (7x7)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-DLPC3436CZVB-ND 1353392-DLPC3436CZVB DLPC3436CZVB
Product Name Display Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers
Technology I2C I2C; I²C, Parallel
Supply Voltage Other; 1.045V ~ 1.155V Other; 1.045V ~ 1.155V Other; 1.045V ~ 1.155V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 176-VFBGA BGA; 176-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 296-CD4511BEE4-ND - DigiKey
Specs
Technology BCD
Supply Voltage Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details