The SN54F541 is an octal buffer/line driver with 3-state outputs, designed for driving bus lines or buffering memory address registers. It is housed in a 20-pin LCCC package and operates over a military temperature range of -55°C to 125°C. The device features active-low output enable inputs, a data flow-through pinout, and complies with the SN54F541 military specification. The output drive capability is rated for 48 mA sink current and -12 mA source current under recommended operating conditions, with a supply voltage range of 4.5 V to 5.5 V. Propagation delays are specified as 1.5 ns typical for low-to-high and 1.5 ns typical for high-to-low transitions at 5 V and 50 pF load. All outputs idle in a high-impedance state when either output enable is high.
Octal Buffers/Drivers With 3-State Outputs 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9175301M2A |
| Product Name | SN54F541 Octal Buffers/Drivers With 3-State Outputs |
| Technology | F |