Texas Instruments CY54FCT540T Inverting Octal Buffers and Line Drivers with 3-State Outputs 5962-9222006M2A

Description
Inverting Octal Buffers and Line Drivers with 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Description
Inverting Octal Buffers and Line Drivers with 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-9222006M2A is an 8-bit inverting buffer/line driver with 3-state outputs, designed for applications such as memory address driving and bus transmission. It is packaged in a 20-pin CDIP with an operating temperature range of -55°C to 125°C. The device operates with a supply voltage of 4.5 V to 5.5 V, provides a maximum sink current of 48 mA and source current of 12 mA, and features TTL-compatible input and output levels. It supports partial-power-down operation via Ioff circuitry and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Matched rise and fall times ensure reduced signal distortion.

Datasheet Summary
Powered by GS/AI

The 5962-9222006M2A is an 8-bit inverting buffer/line driver with 3-state outputs, designed for applications such as memory address driving and bus transmission. It is packaged in a 20-pin CDIP with an operating temperature range of -55°C to 125°C. The device operates with a supply voltage of 4.5 V to 5.5 V, provides a maximum sink current of 48 mA and source current of 12 mA, and features TTL-compatible input and output levels. It supports partial-power-down operation via Ioff circuitry and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Matched rise and fall times ensure reduced signal distortion.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY54FCT540T Inverting Octal Buffers and Line Drivers with 3-State Outputs
5962-9222006M2A
CY54FCT540T Inverting Octal Buffers and Line Drivers with 3-State Outputs 5962-9222006M2A
Inverting Octal Buffers and Line Drivers with 3-State Outputs 20-LCCC -55 to 125

Inverting Octal Buffers and Line Drivers with 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-9222006M2A
Product Name CY54FCT540T Inverting Octal Buffers and Line Drivers with 3-State Outputs
Technology FCT
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 5962-9202201MXA - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details