Skyworks Solutions, Inc. Interface Transceiver IC SI3211-E-FT

Description
IC TELECOM INTERFACE 38TSSOP Product overview: SI3211-E-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3211-E-FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 38TSSOP Product overview: SI3211-E-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3211-E-FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-SI3211-E-FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI3211-E-FT
Interface Transceiver IC 702-SI3211-E-FT
IC TELECOM INTERFACE 38TSSOP Product overview: SI3211-E-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3211-E-FT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 38TSSOP Product overview: SI3211-E-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3211-E-FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1092813-SI3211-E-FT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1092813-SI3211-E-FT
Integrated Circuits (ICs) - Interface - Telecom 1092813-SI3211-E-FT
Win Source Part Number: 1092813-SI3211-E-FT Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tube Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Power (Watts): 700 mW Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Current - Supply: 88mA Voltage - Supply: 3.3V, 5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): ADS7956SDBT; ADS7961SDBT; ADS7960SDBT; MAX5593EUI+T; MC9S08SH32CTL; MC9S08SH16CTL; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3211 Product Status: Not For New Designs

Win Source Part Number: 1092813-SI3211-E-FT
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tube
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
Power (Watts): 700 mW
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: PCM, SPI
Current - Supply: 88mA
Voltage - Supply: 3.3V, 5V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): ADS7956SDBT; ADS7961SDBT; ADS7960SDBT; MAX5593EUI+T; MC9S08SH32CTL; MC9S08SH16CTL;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI3211
Product Status: Not For New Designs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI3211-E-FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI3211-E-FT
Integrated Circuits (ICs) - Interface - Telecom SI3211-E-FT
IC TELECOM INTERFACE 38TSSOP

IC TELECOM INTERFACE 38TSSOP

Supplier's Site
Telecom - SI3211-E-FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-SI3211-E-FT 1092813-SI3211-E-FT SI3211-E-FT SI3211-E-FT
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface; Codec Sensor Interface
Supply Voltage Other; 3.3V, 5V Other; 3.3V~ 5V 5V; Other 5V; Other; 3.3V, 5V
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 722-SI2434-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Interface - CODECs - AD1981AJST-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details