Rochester Electronics Interface - Interface - CODECs - ADAU1361BCPZ-R7 ADAU1361BCPZ-R7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910169-ADAU1361BCPZ- R7 Operating Temperature Range: -40°C ~ 85°C Features: Audio Interface 24 b Serial 32-LFCSP-VQ (5x5) Package: Bulk Package: 32-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-VQ (5x5) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910169-ADAU1361BCPZ- R7 Operating Temperature Range: -40°C ~ 85°C Features: Audio Interface 24 b Serial 32-LFCSP-VQ (5x5) Package: Bulk Package: 32-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-VQ (5x5) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - ADAU1361BCPZ-R7 - 910169-ADAU1361BCPZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - ADAU1361BCPZ-R7
910169-ADAU1361BCPZ-R7
Interface - Interface - CODECs - ADAU1361BCPZ-R7 910169-ADAU1361BCPZ-R7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910169-ADAU1361BCPZ- R7 Operating Temperature Range: -40°C ~ 85°C Features: Audio Interface 24 b Serial 32-LFCSP-VQ (5x5) Package: Bulk Package: 32-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-VQ (5x5) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910169-ADAU1361BCPZ-R7
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Interface 24 b Serial 32-LFCSP-VQ (5x5)
Package: Bulk
Package: 32-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-LFCSP-VQ (5x5)
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 910169-ADAU1361BCPZ-R7
Product Name Interface - Interface - CODECs - ADAU1361BCPZ-R7
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3211-E-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details