Skyworks Solutions, Inc. Interface Transceiver IC SI2415-D-FSR

Description
IC ISOMODEM SYSTEM-SIDE 16SOIC Product overview: SI2415-D-FSR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-D-FSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ISOMODEM SYSTEM-SIDE 16SOIC Product overview: SI2415-D-FSR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-D-FSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 722-SI2415-D-FSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
722-SI2415-D-FSR
Interface Transceiver IC 722-SI2415-D-FSR
IC ISOMODEM SYSTEM-SIDE 16SOIC Product overview: SI2415-D-FSR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-D-FSR can be used for catalog matching and distributor lookup.

IC ISOMODEM SYSTEM-SIDE 16SOIC Product overview: SI2415-D-FSR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2415-D-FSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261048-SI2415-D-FSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1261048-SI2415-D-FSR
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1261048-SI2415-D-FSR
Win Source Part Number: 1261048-SI2415-D-FSR Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A Baud Rates: 2.4k Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: 5A991B2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2415

Win Source Part Number: 1261048-SI2415-D-FSR
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: ISOmodem®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A
Baud Rates: 2.4k
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
ECCN: 5A991B2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2415

Buy Now Datasheet
Modems - ICs and Modules - SI2415-D-FSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2415-D-FSR
Modems - ICs and Modules SI2415-D-FSR
2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 16-SOIC

2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2415-D-FSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2415-D-FSR
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2415-D-FSR
IC ISOMODEM SYSTEM-SIDE 16SOIC

IC ISOMODEM SYSTEM-SIDE 16SOIC

Supplier's Site
Interface - Modems - ICs and Modules - SI2415-D-FSR - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2415-D-FSR
Interface - Modems - ICs and Modules SI2415-D-FSR
IC ISOMODEM SYSTEM-SIDE 16SOIC

IC ISOMODEM SYSTEM-SIDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 722-SI2415-D-FSR 1261048-SI2415-D-FSR SI2415-D-FSR SI2415-D-FSR SI2415-D-FSR
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface - Modems - ICs and Modules
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
RF Front End (LNA + PA) - 863-2121-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHCT2G125DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers