Texas Instruments TLE2161BM JFET-Input Low Power High Drive Decompensated Single Operational Amplifier TLE2161BMJGB

Description
JFET-Input Low Power High Drive Decompensated Single Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
JFET-Input Low Power High Drive Decompensated Single Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2161BM JFET-Input Low Power High Drive Decompensated Single Operational Amplifier - TLE2161BMJGB - Texas Instruments
Dallas, TX, United States
TLE2161BM JFET-Input Low Power High Drive Decompensated Single Operational Amplifier
TLE2161BMJGB
TLE2161BM JFET-Input Low Power High Drive Decompensated Single Operational Amplifier TLE2161BMJGB
JFET-Input Low Power High Drive Decompensated Single Operational Amplifier 8-CDIP -55 to 125

JFET-Input Low Power High Drive Decompensated Single Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Electronic Wholesale - TLE2161BMJGB - 1269387-TLE2161BMJGB - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TLE2161BMJGB
1269387-TLE2161BMJGB
Electronic Wholesale - TLE2161BMJGB 1269387-TLE2161BMJGB
Manufacturer: Texas Instruments Win Source Part Number: 1269387-TLE2161BMJGB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269387-TLE2161BMJGB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2161BMJGB
Integrated Circuits (ICs) - Linear - Amplifiers TLE2161BMJGB
MILITARY-GRADE, SINGLE, 36-V, 6.

MILITARY-GRADE, SINGLE, 36-V, 6.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLE2161BMJGB 1269387-TLE2161BMJGB TLE2161BMJGB
Product Name TLE2161BM JFET-Input Low Power High Drive Decompensated Single Operational Amplifier Electronic Wholesale - TLE2161BMJGB Integrated Circuits (ICs) - Linear - Amplifiers
VOS 1.9 millivolts
GBW 5.8 MHz
Slew Rate 10 V/µs 1.00E-5 V/µs
Input Voltage Noise (Vn) 43 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVTG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
LM124M Quadruple Operational Amplifier - 7704301CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers