The TLE2161BM is a JFET-input, low-power, precision operational amplifier designed for high-output-drive applications. It is packaged in an 8-pin CDIP (JG) case and characterized for operation over the full military temperature range of -55°C to 125°C. The device supports a wide supply voltage range of ±3.5 V to ±18 V and delivers a minimum output voltage swing of ±12.5 V into a 600 Ω load at ±15 V supplies. It features a typical slew rate of 10 V/µs, a gain-bandwidth product of 6.5 MHz, and a low input bias current of 5 pA. The amplifier has a maximum offset voltage of 500 µV and an offset voltage drift of 0.04 µV/month. Typical supply current is 280 µA. The device is decompensated for stability at a minimum closed-loop gain of 5 and is designed to maintain precision over time and temperature.
JFET-Input Low Power High Drive Decompensated Single Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9095803QPA |
| Product Name | TLE2161BM JFET-Input Low Power High Drive Decompensated Single Operational Amplifier |
| VOS | 1.9 millivolts |
| GBW | 5.8 MHz |
| Slew Rate | 10 V/µs |