Quad Low-Noise High-Speed Precision Operational Amplifier 16-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLE2144IDWRG4 |
| Product Name | TLE2144 Quad Low-Noise High-Speed Precision Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 4 to 44 volts |
| VOS | 3.8 millivolts |
| Quiescent Current (IQ) | 4400 microamps |
| CMRR | 85 dB |