Quad Low-Noise High-Speed Precision Operational Amplifier 16-SOIC
Operational Amplifier, 4 Func, 2400uV Offset-Max, BIPolar, PDSO16
Quad Op Amp, 5.8MHz BW, 45V/µs SR, 85dB CMRR, SOIC Product overview: TLE2144CDWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.8MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.8MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2144CDWR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 119405-TLE2144CDWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 13.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
Precision Amplifiers Quad Low-Noise High-Speed Precision
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2144CDWR | TLE2144CDWR | 687-TLE2144CDWR | 296-TLE2144CDWRTR-ND | 119405-TLE2144CDWR | TLE2144CDWR | TLE2144CDWR | TLE2144CDWR | TLE2144CDWR |
| Product Name | TLE2144 Quad Low-Noise High-Speed Precision Operational Amplifier | Quad 5.8MHz 45V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2144CDWR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 4 to 44 volts | 4 volts | |||||
| VOS | 3.8 millivolts | 0.6000 millivolts | 0.2900 millivolts | ||||||
| Quiescent Current (IQ) | 4400 microamps | ||||||||
| CMRR | 85 dB |