Texas Instruments INA125-DIE Instrumentation Amplifier with Precision Voltage Reference INA125TDA2

Description
Instrumentation Amplifier with Precision Voltage Reference 0-
Request a Quote Datasheet
Description
Instrumentation Amplifier with Precision Voltage Reference 0-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
INA125-DIE Instrumentation Amplifier with Precision Voltage Reference
INA125TDA2
INA125-DIE Instrumentation Amplifier with Precision Voltage Reference INA125TDA2
Instrumentation Amplifier with Precision Voltage Reference 0-

Instrumentation Amplifier with Precision Voltage Reference 0-

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA125TDA2 - 776766-INA125TDA2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA125TDA2
776766-INA125TDA2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA125TDA2 776766-INA125TDA2
Manufacturer: Texas Instruments Win Source Part Number: 776766-INA125TDA2 Packaging: Bulk Package: Die Number of Circuits: 1 Mounting: SMD Amplifier Type: Instrumentation Family Name: INA125-Die Categories: Integrated Circuits (ICs) Manufacturer Package: Die Alternative Parts (Cross-Reference): LTC1100CSW#TRMPBF; AD524SDQMLV:93; LTC1100ACN8; LTC1100ACS; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776766-INA125TDA2
Packaging: Bulk
Package: Die
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Instrumentation
Family Name: INA125-Die
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Alternative Parts (Cross-Reference): LTC1100CSW#TRMPBF; AD524SDQMLV:93; LTC1100ACN8; LTC1100ACS;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA125TDA2
Integrated Circuits (ICs) - Linear - Amplifiers INA125TDA2
IC INST AMP 1 CIRCUIT DIE

IC INST AMP 1 CIRCUIT DIE

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA125TDA2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA125TDA2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA125TDA2
IC INST AMP 1 CIRCUIT DIE

IC INST AMP 1 CIRCUIT DIE

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA125TDA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA125TDA2
Instrumentation, OP Amps, Buffer Amps INA125TDA2
Instrumentation Amplifier 1 Circuit Die

Instrumentation Amplifier 1 Circuit Die

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA125TDA2 776766-INA125TDA2 INA125TDA2 INA125TDA2 INA125TDA2
Product Name INA125-DIE Instrumentation Amplifier with Precision Voltage Reference Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA125TDA2 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Package Type Die Die
Unlock Full Specs
to access all available technical data

Similar Products

INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
 - CLC520AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP14
Life Cycle Stage Obsolete
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208NSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
Instrumentation, OP Amps, Buffer Amps - CLC406AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 12 millivolts
IBIAS 24 µA
View Details