Texas Instruments INA129 Precision, Low Power Instrumentation Amplifiers INA129UA/2K5E4

Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5E4 - Texas Instruments
Dallas, TX, United States
INA129 Precision, Low Power Instrumentation Amplifiers
INA129UA/2K5E4
INA129 Precision, Low Power Instrumentation Amplifiers INA129UA/2K5E4
Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125

Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.3MHz 15mA Operational Amplifier IC
687-INA129UA/2K5E4
1.3MHz 15mA Operational Amplifier IC 687-INA129UA/2K5E4
1.3MHz Inst Amp IC, 110dB CMRR, 15mA Out, 8SOIC Product overview: INA129UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 15mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 15mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129UA/2K5E4 can be used for catalog matching and distributor lookup.

1.3MHz Inst Amp IC, 110dB CMRR, 15mA Out, 8SOIC Product overview: INA129UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 15mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 15mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129UA/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA129UA/2K5E4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA129UA/2K5E4-ND
Instrumentation, Op Amps, Buffer Amps INA129UA/2K5E4-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129UA/2K5E4 - 082518-INA129UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129UA/2K5E4
082518-INA129UA/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129UA/2K5E4 082518-INA129UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 082518-INA129UA/2K5E 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.3MHz Amplifier Type: Instrumentation Slew Rate: 4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 700μA Channel Output Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082518-INA129UA/2K5E4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA129UA/2K5E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA129UA/2K5E4
Instrumentation, OP Amps, Buffer Amps INA129UA/2K5E4
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129UA/2K5E4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA129UA/2K5E4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA129UA/2K5E4
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA129UA/2K5E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA129UA/2K5E4
Integrated Circuits (ICs) - Linear - Amplifiers INA129UA/2K5E4
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA129UA/2K5E4 687-INA129UA/2K5E4 INA129UA/2K5E4-ND 082518-INA129UA/2K5E4 INA129UA/2K5E4 INA129UA/2K5E4 INA129UA/2K5E4
Product Name INA129 Precision, Low Power Instrumentation Amplifiers 1.3MHz 15mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129UA/2K5E4 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 4.5 volts
IBIAS 0.0050 µA 0.0200 µA 0.0200 µA
Unlock Full Specs
to access all available technical data

Similar Products