The TLE2142A is a dual operational amplifier featuring a gain-bandwidth product of 5.9MHz, a slew rate of 27V/μs minimum, and a low input offset voltage of 500μV maximum at 25°C. It operates from single or split supplies of 4V to 44V and can drive loads up to 10000pF with a short-circuit output current of 20mA minimum. The device is available in an 8-pin SOIC package measuring 4.9mm × 6mm and is characterized for operation from −40°C to 85°C. It features a fast settling time of 400ns to 0.01% and a saturation recovery time of 150ns.
Excalibur Low-Noise High-Speed Precision Dual Operational Amplifier 8-SOIC
Dual Op Amp, 5.8MHz BW, 45V/µs SR, 22V, 8-SOIC Product overview: TLE2142ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8MHz, 45V, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.8MHz, 45V, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142ACDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269368-TLE2142ACDRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2142ACDRG4 | 687-TLE2142ACDRG4 | 1269368-TLE2142ACDRG4 |
| Product Name | TLE2142A Excalibur Low-Noise High-Speed Precision Dual Operational Amplifier | Dual 5.8MHz 45V 22V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142ACDRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | |
| VOS | 1.5 millivolts | ||
| Quiescent Current (IQ) | 4400 microamps | ||
| CMRR | 85 dB |