The TLE2084CDWR is a quad high-speed JFET-input operational amplifier from Texas Instruments, designed to provide enhanced performance compared to the TL07x and TL08x series. It features a bandwidth greater than 10 MHz and a slew rate of 45 V/µs, which are more than double and triple the performance of its predecessors, respectively. The amplifier operates with supply voltages up to ±19 V, allowing for a wider dynamic signal range. This device is suitable for applications requiring high input impedance and low noise, making it ideal for interfacing with high-impedance sensors and low-level AC signals. The on-chip zener trimming of offset voltage ensures improved DC performance, making it suitable for precision applications. The TLE2084 is pin-compatible with lower-performance BiFET operational amplifiers, facilitating upgrades in existing designs without significant redesign efforts. The TLE2084CDWR is specified for operation at temperatures ranging from 0°C to 70°C and is available in a 16-pin SOIC package. It is recommended for use in dual power supply configurations, and care should be taken regarding common-mode input voltage limits when operating from a single supply.
Quad High-Speed JFET-Input Operational Amplifier 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108590-TLE2084CDWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 1.6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 6.5mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quad JFET Op Amp, 9.4MHz BW, 35V/µs SR, 19V, SOIC Product overview: TLE2084CDWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, 19V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2084CDWR can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 16-SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
J-FET Amplifier 4 Circuit 16-SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
Operational Amplifiers - Op Amps Quad Hi-Sp JFET-Input Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2084CDWR | 1108590-TLE2084CDWR | 687-TLE2084CDWR | TLE2084CDWR-ND | TLE2084CDWR | 815-TLE2084CDWR | TLE2084CDWR | TLE2084CDWR | TLE2084CDWR |
| Product Name | TLE2084 Quad High-Speed JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084CDWR | Quad 9.4MHz 35V 19V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP JFET 4 CIRCUIT 16SOIC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 to 38 volts | 19 volts | 4.5 volts | |||||
| VOS | 7 millivolts | 1.6 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 1875 microamps | ||||||||
| CMRR | 70 dB |