Texas Instruments TLE2082 Dual High-Speed JFET-Input Operational Amplifier TLE2082CPE4

Description
Dual High-Speed JFET-Input Operational Amplifier 8-PDIP
Request a Quote Datasheet
Description
Dual High-Speed JFET-Input Operational Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2082 Dual High-Speed JFET-Input Operational Amplifier - TLE2082CPE4 - Texas Instruments
Dallas, TX, United States
TLE2082 Dual High-Speed JFET-Input Operational Amplifier
TLE2082CPE4
TLE2082 Dual High-Speed JFET-Input Operational Amplifier TLE2082CPE4
Dual High-Speed JFET-Input Operational Amplifier 8-PDIP

Dual High-Speed JFET-Input Operational Amplifier 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082CPE4 - 055016-TLE2082CPE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082CPE4
055016-TLE2082CPE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082CPE4 055016-TLE2082CPE4
Manufacturer: Texas Instruments Win Source Part Number: 055016-TLE2082CPE4 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 45 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V Operating Supply Current: 3.1mA Channel Output Current: 48mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055016-TLE2082CPE4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 3.1mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 10MHz 35V Operational Amplifier IC
687-TLE2082CPE4
Dual 10MHz 35V Operational Amplifier IC 687-TLE2082CPE4
Dual Op Amp, 10MHz BW, 35V/µs Slew Rate, JFET-Input, 8-PDIP Product overview: TLE2082CPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 35V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082CPE4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz BW, 35V/µs Slew Rate, JFET-Input, 8-PDIP Product overview: TLE2082CPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 35V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082CPE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2082CPE4
Operational Amplifiers - Op Amps TLE2082CPE4
Operational Amplifiers - Op Amps Dual Hi-Sp JFET-Input Op Amp

Operational Amplifiers - Op Amps Dual Hi-Sp JFET-Input Op Amp

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2082CPE4
Integrated Circuits (ICs) - Linear - Amplifiers TLE2082CPE4
DUAL, 38-V, 10-MHZ, 40-V/S SLEW

DUAL, 38-V, 10-MHZ, 40-V/S SLEW

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2082CPE4 055016-TLE2082CPE4 687-TLE2082CPE4 TLE2082CPE4 TLE2082CPE4
Product Name TLE2082 Dual High-Speed JFET-Input Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082CPE4 Dual 10MHz 35V Operational Amplifier IC Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 4.5 to 38 volts 4.5 to 38 volts 19 volts 4.5 volts
VOS 6 millivolts 1.1 millivolts
Quiescent Current (IQ) 1800 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962L0620602VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
3 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details