Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5644IM CLC5644IM

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161871-CLC5644IM Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161871-CLC5644IM Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5644IM - 1161871-CLC5644IM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5644IM
1161871-CLC5644IM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5644IM 1161871-CLC5644IM
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161871-CLC5644IM Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1161871-CLC5644IM
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-CLC5644IM
Operational Amplifier IC 687-CLC5644IM
IC OPAMP CFA 4 CIRCUIT 14SOIC Product overview: CLC5644IM from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC5644IM can be used for catalog matching and distributor lookup.

IC OPAMP CFA 4 CIRCUIT 14SOIC Product overview: CLC5644IM from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC5644IM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CLC5644IM - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 15000uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 15000uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC5644IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC5644IM
Instrumentation, OP Amps, Buffer Amps CLC5644IM
Current Feedback Amplifier 4 Circuit 14-SOIC

Current Feedback Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC5644IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC5644IM
Integrated Circuits (ICs) - Linear - Amplifiers CLC5644IM
IC OPAMP CFA 4 CIRCUIT 14SOIC

IC OPAMP CFA 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1161871-CLC5644IM 687-CLC5644IM CLC5644IM CLC5644IM CLC5644IM
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5644IM Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Slew Rate 1000 V/µs 1000 V/µs 1.00E-3 V/µs
Bandwidth 170 MHz 170 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SOP; SOP14 SOIC; 14-SOIC (0.154\", 3.90mm Width) Surface Mount
Life Cycle Stage Obsolete Removed; Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 1906416P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μMAX
Number of Pins 8
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers