Texas Instruments TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier TLE2082AIDR

Description
Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-SOIC
Request a Quote
Description
Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE2082A is a high-speed, JFET-input dual operational amplifier with a bandwidth greater than 10 MHz and supply rail capability up to ±19 V. It is available in an 8-pin SOIC package measuring 4.9 mm × 6.0 mm, with an operating temperature range of −40°C to 85°C. The device features a maximum input offset voltage of 4 mV at 25°C and is designed as a direct upgrade to TL08x amplifiers. It supports operation from −40°C to 85°C and is offered in tape and reel packaging for surface-mount applications.

Datasheet Summary
Powered by GS/AI

The TLE2082A is a high-speed, JFET-input dual operational amplifier with a bandwidth greater than 10 MHz and supply rail capability up to ±19 V. It is available in an 8-pin SOIC package measuring 4.9 mm × 6.0 mm, with an operating temperature range of −40°C to 85°C. The device features a maximum input offset voltage of 4 mV at 25°C and is designed as a direct upgrade to TL08x amplifiers. It supports operation from −40°C to 85°C and is offered in tape and reel packaging for surface-mount applications.

Suppliers

Company
Product
Description
Supplier Links
TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier - TLE2082AIDR - Texas Instruments
Dallas, TX, United States
TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier
TLE2082AIDR
TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier TLE2082AIDR
Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-SOIC

Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 9.4MHz 35V SOIC Operational Amplifier IC
687-TLE2082AIDR
Dual 9.4MHz 35V SOIC Operational Amplifier IC 687-TLE2082AIDR
Dual Op Amp, 9.4MHz BW, 35V/µs SR, JFET Input, 8-SOIC Product overview: TLE2082AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082AIDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 9.4MHz BW, 35V/µs SR, JFET Input, 8-SOIC Product overview: TLE2082AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082AIDR - 126485-TLE2082AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082AIDR
126485-TLE2082AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082AIDR 126485-TLE2082AIDR
Manufacturer: Texas Instruments Win Source Part Number: 126485-TLE2082AIDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 45 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V Operating Supply Current: 3.1mA Channel Output Current: 48mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126485-TLE2082AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 3.1mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLE2082AIDRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLE2082AIDRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLE2082AIDRTR-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
 - TLE2082AIDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIFET, PDSO8

Operational Amplifier, 2 Func, 3000uV Offset-Max, BIFET, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2082AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2082AIDR
Instrumentation, OP Amps, Buffer Amps TLE2082AIDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2082AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2082AIDR
Instrumentation, OP Amps, Buffer Amps TLE2082AIDR
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2082AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2082AIDR
Integrated Circuits (ICs) - Linear - Amplifiers TLE2082AIDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2082AIDR
Operational Amplifiers - Op Amps TLE2082AIDR
Operational Amplifiers - Op Amps Excalibur High-Speed JFET-Input Dual

Operational Amplifiers - Op Amps Excalibur High-Speed JFET-Input Dual

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2082AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2082AIDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2082AIDR 687-TLE2082AIDR 126485-TLE2082AIDR 296-TLE2082AIDRTR-ND TLE2082AIDR TLE2082AIDR TLE2082AIDR TLE2082AIDR TLE2082AIDR TLE2082AIDR
Product Name TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier Dual 9.4MHz 35V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082AIDR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 38 volts 19 volts 4.5 to 38 volts 4.5 volts 4.5 volts
VOS 4 millivolts 0.7000 millivolts 0.7000 millivolts 0.7000 millivolts
Quiescent Current (IQ) 1800 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
7 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers