High-Speed JFET-Input Operational Amplifier 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269354-TLE2081IDR
Series: Excalibur
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 20pA
Voltage - Input Offset: 490μV
Family Name: TLE2081
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 48mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 38 V, ±2.25 V ~ 19 V
Alternative Parts (Cross-Reference): uPC4071G2; TL081BCDT; TL071BMDT;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Op Amp, 9.4MHz BW, 35V/µs SR, JFET-Input, 1-Ch, 8-SOIC Product overview: TLE2081IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2081IDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIFET, PDSO8
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Hi-Speed JFET-Input Op Amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2081IDR | TLE2081IDR-ND | 1269354-TLE2081IDR | 687-TLE2081IDR | TLE2081IDR | TLE2081IDR | TLE2081IDR | TLE2081IDR | TLE2081IDR |
| Product Name | TLE2081 High-Speed JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2081IDR | 9.4MHz 35V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | |||||||
| VOS | 6 millivolts | 0.4900 millivolts | 0.4900 millivolts | ||||||
| Quiescent Current (IQ) | 2200 microamps | ||||||||
| CMRR | 70 dB |