Very High Accuracy Instrumentation Amplifier 10-TO-100
Manufacturer: Texas Instruments
Win Source Part Number: 068853-INA101AM
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 300kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: TO-100-10
Supply Voltage - Operating: ±5 V to 20 V
Operating Supply Current: 6.7mA
Channel Output Current: 10mA
Alternative Parts (Cross-Reference): AD8253ARMZ-R7; INA101SG1; INA101AM2; INA101AM;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Inst Amp, 300kHz BW, 106dB CMRR, ±20V, 10-Pin TO-100 Product overview: INA101AM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300kHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA101AM can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit TO-100-10
Instrumentation Amplifier 1 Circuit TO-100-10
IC INST AMP 1 CIRCUIT TO100-10
IC INST AMP 1 CIRCUIT TO100-10
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA101AM | 068853-INA101AM | 687-INA101AM | INA101AM-ND | INA101AM | INA101AM | INA101AM |
| Product Name | INA101 Very High Accuracy Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA101AM | 300kHz 20V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||
| CMRR | 106 dB | ||||||
| Supply Voltage (VS) | 10 to 40 volts | 5 to 20 volts | 10 to 40 volts | ||||
| Package Type | PDIP,SOIC | TO-100-10 | Rail/Tube | TO-100-10 Metal Can | TO-100-10 Metal Can | -25degC ~ 85degC |