Texas Instruments INA128 Precision, Low Power Instrumentation Amplifiers INA128U/2K5

Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC
Request a Quote Datasheet
Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5 - Texas Instruments
Dallas, TX, United States
INA128 Precision, Low Power Instrumentation Amplifiers
INA128U/2K5
INA128 Precision, Low Power Instrumentation Amplifiers INA128U/2K5
Precision, Low Power Instrumentation Amplifiers 8-SOIC

Precision, Low Power Instrumentation Amplifiers 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.3MHz 700uA SOIC Operational Amplifier IC
687-INA128U/2K5
1.3MHz 700uA SOIC Operational Amplifier IC 687-INA128U/2K5
Instrumentation Amplifier, 1.3MHz BW, 120dB CMRR, 700uA, 8-SOIC Product overview: INA128U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 700uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 700uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128U/2K5 can be used for catalog matching and distributor lookup.

Instrumentation Amplifier, 1.3MHz BW, 120dB CMRR, 700uA, 8-SOIC Product overview: INA128U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 700uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 700uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128U/2K5 - 001776-INA128U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128U/2K5
001776-INA128U/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128U/2K5 001776-INA128U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 001776-INA128U/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.3MHz Amplifier Type: Instrumentation Slew Rate: 4 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 10μV Family Name: INA128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 700μA Channel Output Current: 15mA Alternative Parts (Cross-Reference): AD622ARZ-REEL7; AD622AR-REEL7; AD622ARZRL7; AD622AR; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 001776-INA128U/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 10μV
Family Name: INA128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 15mA
Alternative Parts (Cross-Reference): AD622ARZ-REEL7; AD622AR-REEL7; AD622ARZRL7; AD622AR;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35901-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35901-1-ND
Instrumentation, Op Amps, Buffer Amps 296-35901-1-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35901-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35901-2-ND
Instrumentation, Op Amps, Buffer Amps 296-35901-2-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35901-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35901-6-ND
Instrumentation, Op Amps, Buffer Amps 296-35901-6-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA128U/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA128U/2K5
Instrumentation, OP Amps, Buffer Amps INA128U/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128U/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA128U/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA128U/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA128U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA128U/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA128U/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation Amp, 1.3Mhz, 130Db, Soic; No. Of Amplifiers Texas Instruments - 26AJ6846 - Newark, An Avnet Company
Chicago, IL, United States
Instrumentation Amp, 1.3Mhz, 130Db, Soic; No. Of Amplifiers Texas Instruments
26AJ6846
Instrumentation Amp, 1.3Mhz, 130Db, Soic; No. Of Amplifiers Texas Instruments 26AJ6846
INSTRUMENTATION AMP, 1.3MHZ, 130DB, SOIC; No. of Amplifiers:3 Amplifier; Input Offset Voltage:50µV; Slew Rate:4V/µs; Bandwidth:1.3MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

INSTRUMENTATION AMP, 1.3MHZ, 130DB, SOIC; No. of Amplifiers:3 Amplifier; Input Offset Voltage:50µV; Slew Rate:4V/µs; Bandwidth:1.3MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA128U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA128U/2K5
Instrumentation, OP Amps, Buffer Amps INA128U/2K5
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers
Product Number INA128U/2K5 687-INA128U/2K5 001776-INA128U/2K5 296-35901-1-ND INA128U/2K5 INA128U/2K5 INA128U/2K5 26AJ6846 INA128U/2K5
Product Name INA128 Precision, Low Power Instrumentation Amplifiers 1.3MHz 700uA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128U/2K5 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation Amp, 1.3Mhz, 130Db, Soic; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 4.5 volts 4.5 volts 2.25 to 18 volts
IBIAS 0.0050 µA 0.0020 µA 0.0020 µA 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers