High-Speed JFET-Input Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 810958-TLE2081ID
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Amplifier Type: J-FET
Slew Rate: 45V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 20pA
Voltage - Input Offset: 490μV
Current - Supply: 1.7mA
Current - Output / Channel: 48mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 38V, ±2.25V ~ 19V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Part Number Series: TLE2081
High-Speed JFET Op Amp, 9.4MHz BW, 35V/µs SR, 1-Ch, 8-SOIC Product overview: TLE2081ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2081ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIFET, PDSO8
J-FET Amplifier 1 Circuit 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps High Speed JFET
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2081ID | 810958-TLE2081ID | 687-TLE2081ID | TLE2081ID | 296-10439-5-ND | TLE2081ID | TLE2081ID | TLE2081ID |
| Product Name | TLE2081 High-Speed JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2081ID | 9.4MHz 35V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 4.5 volts | |||||
| VOS | 6 millivolts | 0.4900 millivolts | 0.4900 millivolts | |||||
| Quiescent Current (IQ) | 2200 microamps | |||||||
| CMRR | 70 dB |