Instrumentation Amplifier with Precision Voltage Reference 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 921168-INA125U/2K5
Operating Temperature Range: -40°C ~ 85°C
Features: Instrumentation Amplifier Circuit - 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA125
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA125U/2K5E4-ND, 296-INA125U/2K5CT, 296-INA125U/2K5TR, INA125U/2K5-NDR, 296-INA125U/2K5DKR, INA125U/2K5-ND, INA125U/2K5E4
Instrumentation Amplifier 1 Circuit 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
150kHz Instrumentation Amp, 100dB CMRR, 16-SOIC Product overview: INA125U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA125U/2K5 can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA125U/2K5 | 921168-INA125U/2K5 | 296-INA125U/2K5TR-ND | 687-INA125U/2K5 | INA125U/2K5 | INA125U/2K5 | INA125U/2K5 | INA125U/2K5 |
| Product Name | INA125 Instrumentation Amplifier with Precision Voltage Reference | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA125U/2K5 | Instrumentation, Op Amps, Buffer Amps | 150kHz SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||||
| CMRR | 100 dB | |||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 5 volts | 2.7 volts | 2.7 volts | ||||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA |