Texas Instruments INA133 High-Speed, Precision Difference Amplifiers INA133U/2K5E4

Description
High-Speed, Precision Difference Amplifiers 8-SOIC
Request a Quote Datasheet
Description
High-Speed, Precision Difference Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA133 High-Speed, Precision Difference Amplifiers - INA133U/2K5E4 - Texas Instruments
Dallas, TX, United States
INA133 High-Speed, Precision Difference Amplifiers
INA133U/2K5E4
INA133 High-Speed, Precision Difference Amplifiers INA133U/2K5E4
High-Speed, Precision Difference Amplifiers 8-SOIC

High-Speed, Precision Difference Amplifiers 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA133U/2K5E4 - 205179-INA133U/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA133U/2K5E4
205179-INA133U/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA133U/2K5E4 205179-INA133U/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 205179-INA133U/2K5E4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.5MHz Amplifier Type: Differential Slew Rate: 5 V/μs Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 950μA Channel Output Current: 32mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 205179-INA133U/2K5E4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.5MHz
Amplifier Type: Differential
Slew Rate: 5 V/μs
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 950μA
Channel Output Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.5MHz 32mA Special Purpose Amplifier Ic
771-INA133U/2K5E4
1.5MHz 32mA Special Purpose Amplifier Ic 771-INA133U/2K5E4
Diff Opamp IC 1.5MHz 8SOIC 80dB CMRR 32mA Out Product overview: INA133U/2K5E4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 32mA. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 1.5MHz, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA133U/2K5E4 can be used for catalog matching and distributor lookup.

Diff Opamp IC 1.5MHz 8SOIC 80dB CMRR 32mA Out Product overview: INA133U/2K5E4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 32mA. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 1.5MHz, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA133U/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP DIFF 1.5MHZ 8SOIC - 815-INA133U/2K5E4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP DIFF 1.5MHZ 8SOIC
815-INA133U/2K5E4
IC OPAMP DIFF 1.5MHZ 8SOIC 815-INA133U/2K5E4
IC OPAMP DIFF 1.5MHZ 8SOIC

IC OPAMP DIFF 1.5MHZ 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA133U/2K5E4 205179-INA133U/2K5E4 771-INA133U/2K5E4 815-INA133U/2K5E4
Product Name INA133 High-Speed, Precision Difference Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA133U/2K5E4 1.5MHz 32mA Special Purpose Amplifier Ic IC OPAMP DIFF 1.5MHZ 8SOIC
Standards and Certifications RoHS RoHS RoHS
Package Type SOIC SOIC; 8-SOIC Tape and Reel SOIC; SOIC
Supply Voltage (VS) 4.5 to 36 volts
Source Current (IS) 0.9500 milliamps
VOS 0.1500 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088201M2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
Operational Amplifier IC - 687-CLC405AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers