The TLE2064AMFKB is a low-power JFET-input operational amplifier from the TLE2064 series, designed to provide enhanced performance in various applications. It features a bandwidth of 2 MHz, which is double that of earlier TL06x and TL03x operational amplifiers, while maintaining a low supply current of 290 µA per channel. The device incorporates on-chip offset voltage trimming, improving DC performance for precision applications. This operational amplifier is capable of driving high-output loads, specified for 100-ohm loads at supply voltages as low as ±5 V. It offers a lower noise floor compared to previous generations, making it suitable for interfacing with high-impedance sensors and low-level AC signals. The TLE2064AMFKB is fully specified for operation at temperatures ranging from -55°C to 125°C, ensuring reliability in demanding environments. Engineers should consider this product for applications requiring low power consumption, high output drive, and improved AC characteristics, particularly in systems utilizing dual power supplies. Care should be taken regarding common-mode input voltage limits and output swing when operating from a single supply.
JFET-Input Low Power High Drive Quad Operational Amplifier 20-LCCC -55 to 125
Operational Amplifier, 4 Func, 4000uV Offset-Max, BIFET, CQCC20
MILITARY-GRADE, QUAD, 36-V, 2-MH
J-FET Amplifier 4 Circuit 20-LCCC (8.89x8.89)
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2064AMFKB | TLE2064AMFKB | TLE2064AMFKB | TLE2064AMFKB |
| Product Name | TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 7 to 36 volts | 7 volts | ||
| VOS | 4 millivolts | 0.9000 millivolts | ||
| Quiescent Current (IQ) | 350 microamps | |||
| CMRR | 65 dB | |||
| GBW | 2 MHz | 2 MHz |