Very High Accuracy Instrumentation Amplifier 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA101KUE4 | INA101KUE4-ND | INA101KUE4 | INA101KUE4 | INA101KUE4 |
| Product Name | INA101 Very High Accuracy Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||
| CMRR | 106 dB | ||||
| Supply Voltage (VS) | 10 to 40 volts | 10 volts | |||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Surface Mount | SOIC; 16-SOIC (0.295\", 7.50mm Width) |