Excalibur JFET-Input High-Output-Drive uPower Dual Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 143212-TLE2062AID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.4 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 800μV
Family Name: TLE2062A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 625μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): TL062BMDT; TL062BMD; TEB1033D; TEB1033DT;
Introduction Date: December 06, 1998
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Dual Op Amp, 2MHz BW, JFET Input, 8-SOIC, 3.5-18V Product overview: TLE2062AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062AID can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
OP-AMP, DUAL, 2MHZ, 3.4V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:3.4V/µs; Supply Voltage Range:3.5V to 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Low Power
J-FET Amplifier 2 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2062AID | 143212-TLE2062AID | 687-TLE2062AID | 2495007 | 296-10397-5-ND | TLE2062AID | 33AH5047 | 815-TLE2062AID | TLE2062AID | TLE2062AID | TLE2062AID | TLE2062AID |
| Product Name | TLE2062A Excalibur JFET-Input High-Output-Drive uPower Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062AID | Dual 2MHz 18V SOIC Operational Amplifier IC | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 2Mhz, 3.4V/us, Soic-8; No. Of Amplifiers Texas Instruments | IC OPAMP JFET 2 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 3.5 to 18 volts | 7 volts | 7 volts | |||||||
| VOS | 4 millivolts | 0.8000 millivolts | 0.8000 millivolts | 0.8000 millivolts | ||||||||
| Quiescent Current (IQ) | 310 microamps | |||||||||||
| CMRR | 65 dB |