Precision, Low Power Instrumentation Amplifiers 8-PDIP
SP Amp INSTR Amp Single 18V 8-Pin PDIP
SP Amp INSTR Amp Single 18V 8-Pin PDIP
SP Amp INSTR Amp Single 18V 8-Pin PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 001777-INA129PA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
1.3MHz Inst Amp, 110dB CMRR, 18V Max Supply, 8-Pin PDIP Product overview: INA129PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129PA can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 8-PDIP
Instrumentation Amplifier, 1 Func, 50uV Offset-Max, 1.3MHz Band Width, BIPolar, PDIP8
IC, AMP INSTRUMENTATION, PDIP8, 129; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Instrumentation Amplifier 1 Circuit 8-PDIP
IC INST AMP 1 CIRCUIT 8DIP
IC INST AMP 1 CIRCUIT 8DIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA129PA | 6612476 | 6612476P | 001777-INA129PA | 687-INA129PA | INA129PA-ND | INA129PA | 28AH2605 | INA129PA | INA129PA | INA129PA |
| Product Name | INA129 Precision, Low Power Instrumentation Amplifiers | Instrumentation Amplifiers | Instrumentation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129PA | 1.3MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Ic, Amp Instrumentation, Pdip8, 129; Svhc Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | ||||||||||
| CMRR | 120 dB | ||||||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | 4.5 volts | ||||||
| IBIAS | 0.0050 µA | 0.0200 µA | 0.0200 µA | 0.0020 µA |