High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269252-TLE2022AMJGB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125 Product overview: TLE2022AMJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022AMJGB can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 400uV Offset-Max, BIPolar, CDIP8
General Purpose Amplifier 2 Circuit 8-CDIP
HIGH-SPEED, LOW-POWER, PRECISION
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022AMJGB | 1269252-TLE2022AMJGB | 687-TLE2022AMJGB | TLE2022AMJGB | TLE2022AMJGB | TLE2022AMJGB |
| Product Name | TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022AMJGB | Low-Power Dual Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 4 to 40 volts | 4 to 40 volts | 4 volts | |||
| VOS | 0.4000 millivolts | 0.1200 millivolts | ||||
| Quiescent Current (IQ) | 300 microamps | |||||
| CMRR | 87 dB | |||||
| GBW | 1.7 MHz | 1.7 MHz |