Texas Instruments BUF634 250mA High-Speed Buffer BUF634F/500

Description
250mA High-Speed Buffer 5-DDPAK/TO-263
Request a Quote
Description
250mA High-Speed Buffer 5-DDPAK/TO-263
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BUF634 is a high-speed, unity-gain buffer designed to increase output current, eliminate thermal feedback, and improve capacitive load drive in op amp circuits. It is available in a 5-pin DDPAK/TO-263 surface-mount package measuring 10.16mm × 15.24mm, with a maximum output current of 250mA, a slew rate of 2000V/µs, and a bandwidth adjustable from 30MHz to 180MHz via an external resistor. The device operates over a supply range of ±2.25V to ±18V and draws 1.5mA quiescent current at 30MHz bandwidth. Internal current limiting and thermal shutdown protect the output circuitry. It is rated for operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The BUF634 is a high-speed, unity-gain buffer designed to increase output current, eliminate thermal feedback, and improve capacitive load drive in op amp circuits. It is available in a 5-pin DDPAK/TO-263 surface-mount package measuring 10.16mm × 15.24mm, with a maximum output current of 250mA, a slew rate of 2000V/µs, and a bandwidth adjustable from 30MHz to 180MHz via an external resistor. The device operates over a supply range of ±2.25V to ±18V and draws 1.5mA quiescent current at 30MHz bandwidth. Internal current limiting and thermal shutdown protect the output circuitry. It is rated for operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Dallas, TX, United States
BUF634 250mA High-Speed Buffer
BUF634F/500
BUF634 250mA High-Speed Buffer BUF634F/500
250mA High-Speed Buffer 5-DDPAK/TO-263

250mA High-Speed Buffer 5-DDPAK/TO-263

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500 - 140774-BUF634F/500 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500
140774-BUF634F/500
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500 140774-BUF634F/500
Manufacturer: Texas Instruments Win Source Part Number: 140774-BUF634F/500 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 180MHz Amplifier Type: Buffer Slew Rate: 2000 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 30mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: DDPAK/TO-263-5 Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 15mA Channel Output Current: 250mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Imaging, Video & Vision, Motor Drive & Control, Test & Measurement, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 140774-BUF634F/500
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 180MHz
Amplifier Type: Buffer
Slew Rate: 2000 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 30mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 15mA
Channel Output Current: 250mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Imaging, Video & Vision, Motor Drive & Control, Test & Measurement, Industrial

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25929-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25929-2-ND
Instrumentation, Op Amps, Buffer Amps 296-25929-2-ND
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25929-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25929-6-ND
Instrumentation, Op Amps, Buffer Amps 296-25929-6-ND
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25929-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25929-1-ND
Instrumentation, Op Amps, Buffer Amps 296-25929-1-ND
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
250mA 2000V 18V Operational Amplifier IC
687-BUF634F/500
250mA 2000V 18V Operational Amplifier IC 687-BUF634F/500
High-Speed Buffer Amplifier, 250mA, 2000V/µs, TO-263, 18V Product overview: BUF634F/500 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 2000V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250mA, 2000V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634F/500 can be used for catalog matching and distributor lookup.

High-Speed Buffer Amplifier, 250mA, 2000V/µs, TO-263, 18V Product overview: BUF634F/500 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 2000V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250mA, 2000V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634F/500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BUF634F/500
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BUF634F/500
IC BUFFER 1 CIRC DDPAK/TO263-5

IC BUFFER 1 CIRC DDPAK/TO263-5

Supplier's Site Datasheet
Amplifier, Buffer, 180Mhz, To-263-5; No. Of Amplifiers Texas Instruments - 86W5961 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Buffer, 180Mhz, To-263-5; No. Of Amplifiers Texas Instruments
86W5961
Amplifier, Buffer, 180Mhz, To-263-5; No. Of Amplifiers Texas Instruments 86W5961
AMPLIFIER, BUFFER, 180MHZ, TO-263-5; No. of Amplifiers:1Amplifie rs; Gain Bandwidth:180MHz; Slew Rate:2000V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:250mA RoHS Compliant: Yes

AMPLIFIER, BUFFER, 180MHZ, TO-263-5; No. of Amplifiers:1Amplifiers; Gain Bandwidth:180MHz; Slew Rate:2000V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:250mA RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - BUF634F/500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF634F/500
Integrated Circuits (ICs) - Linear - Amplifiers BUF634F/500
IC BUFFER 1 CIRC DDPAK/TO263-5

IC BUFFER 1 CIRC DDPAK/TO263-5

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
BUF634F/500
High Speed Operational Amplifiers BUF634F/500
High Speed Operational Amplifiers 250mA High-Speed Buffer

High Speed Operational Amplifiers 250mA High-Speed Buffer

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634F/500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BUF634F/500
Instrumentation, OP Amps, Buffer Amps BUF634F/500
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - BUF634F/500 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
BUF634F/500
Instrumentation, OP Amps, Buffer Amps BUF634F/500
IC BUFFER 1 CIRC DDPAK/TO263-5

IC BUFFER 1 CIRC DDPAK/TO263-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BUF634F/500 140774-BUF634F/500 296-25929-2-ND 687-BUF634F/500 BUF634F/500 86W5961 BUF634F/500 BUF634F/500 BUF634F/500 BUF634F/500
Product Name BUF634 250mA High-Speed Buffer Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500 Instrumentation, Op Amps, Buffer Amps 250mA 2000V 18V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Amplifier, Buffer, 180Mhz, To-263-5; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS RoHS
Slew Rate 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 0.0020 V/µs 2000 V/µs 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts ? to 18 volts 2.25 to 18 volts 4.5 volts 4.5 volts
VOS 100 millivolts 30 millivolts 30 millivolts 30 millivolts
Package Type DDPAK/TO-263,PDIP,SOIC,TO-220 DPAK; DDPAK/TO-263-5 TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Tape and Reel Surface Mount TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Surface Mount
Unlock Full Specs
to access all available technical data