Enhanced Product Micropower Supply Voltage Supervisors 8-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269236-TLC7733QPWRE
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TLC7733
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, PDSO8
3.03V Voltage Supervisor IC, 2-6V, 9uA, Push-Pull, TSSOP Product overview: TLC7733QPWREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.03V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.03V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7733QPWREP can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisory Circuits Mil Enhance Micropwr Supply Vltg Sup
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLC7733QPWREP | 1269236-TLC7733QPWREP | 296-18143-6-ND | TLC7733QPWREP | 691-TLC7733QPWREP | TLC7733QPWREP | TLC7733QPWREP | TLC7733QPWREP | TLC7733QPWREP |
| Product Name | TLC7733-EP Enhanced Product Micropower Supply Voltage Supervisors | PMIC - PMIC - Supervisors - TLC7733QPWREP | Supervisors | 3.03V 6V 9uA TSSOP Voltage Supervisor IC | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | |||||
| Output Options | Active-high,Active-low,Push-pull | Open Drain; Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | TSSOP | SSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; TSSOP8 | TSSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| IQ | 9 µA | 9 µA | |||||||
| Accuracy | 2.4 % |