The bq26500PWG4 is a standalone battery fuel gauge for single-cell Li-Ion and Li-Pol applications, designed to report state-of-charge, voltage, and temperature without requiring system processor calculations. It operates from a 2.6 V to 4.5 V supply and includes four low-power modes with currents below 100 µA, 2.5 µA, 1.7 µA, and 1.5 µA for active, sleep, ship, and hibernate states, respectively. The device uses a current sense resistor to integrate charge and discharge, with automatic offset cancellation and recalibration across full discharge cycles. It features a 5-kbps HDQ serial interface for one-wire communication and an 8-pin TSSOP package measuring 3.1 mm × 4.1 mm in outline. The operating temperature range is 0°C to 70°C, and it supports EEPROM programming with a 10-year data retention at 85°C. The part includes a general-purpose I/O port and automatic temperature and voltage compensation.
Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications 8-TSSOP 0 to 70
IC FUEL GAUGE LI-ION 1CL 8TSSOP
Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP
IC BATTERY FUEL GAUGE 8-TSSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ26500PWG4 | BQ26500PWG4 | BQ26500PWG4 | 815-BQ26500PWG4 |
| Product Name | BQ26500 Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | IC BATTERY FUEL GAUGE 8-TSSOP |
| Number of Supplies | 1 |