Texas Instruments BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns BQ2052SN-A515

Description
Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns 16-SOIC -20 to 70
Request a Quote Datasheet
Description
Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns 16-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515 - Texas Instruments
Dallas, TX, United States
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns
BQ2052SN-A515
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns BQ2052SN-A515
Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns 16-SOIC -20 to 70

Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns 16-SOIC -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ2052SN-A515 - 1154034-BQ2052SN-A515 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2052SN-A515
1154034-BQ2052SN-A515
PMIC - PMIC - Battery Management - BQ2052SN-A515 1154034-BQ2052SN-A515
Manufacturer: Texas Instruments Win Source Part Number: 1154034-BQ2052SN-A51 5 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Function: Battery Monitor Interface: HDQ Battery Chemistry: Multi-Chemistry Family Name: bq2052 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC2941CDCB#PBF; LTC2942IDCB-1#PBF; LTC2941CMS8E#PBF; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154034-BQ2052SN-A515
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Function: Battery Monitor
Interface: HDQ
Battery Chemistry: Multi-Chemistry
Family Name: bq2052
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LTC2941CDCB#PBF; LTC2942IDCB-1#PBF; LTC2941CMS8E#PBF;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ2052SN-A515 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2052SN-A515
Battery Management BQ2052SN-A515
Battery Battery Monitor IC Multi-Chemistry 16-SOIC

Battery Battery Monitor IC Multi-Chemistry 16-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2052SN-A515 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2052SN-A515
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2052SN-A515
IC GAS GAUGE MULTI-CHEM 16SOIC

IC GAS GAUGE MULTI-CHEM 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ2052SN-A515 1154034-BQ2052SN-A515 BQ2052SN-A515 BQ2052SN-A515
Product Name BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns PMIC - PMIC - Battery Management - BQ2052SN-A515 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026LPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details