Texas Instruments TLC7705-EP Enhanced Product Micropower Supply Voltage Supervisors TLC7705QPWREP

Description
Enhanced Product Micropower Supply Voltage Supervisors 8-TSSOP -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Micropower Supply Voltage Supervisors 8-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7705-EP Enhanced Product Micropower Supply Voltage Supervisors - TLC7705QPWREP - Texas Instruments
Dallas, TX, United States
TLC7705-EP Enhanced Product Micropower Supply Voltage Supervisors
TLC7705QPWREP
TLC7705-EP Enhanced Product Micropower Supply Voltage Supervisors TLC7705QPWREP
Enhanced Product Micropower Supply Voltage Supervisors 8-TSSOP -40 to 125

Enhanced Product Micropower Supply Voltage Supervisors 8-TSSOP -40 to 125

Buy Now Datasheet
 - TLC7705QPWREP - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
4.5V 16uA TSSOP Voltage Supervisor IC
691-TLC7705QPWREP
4.5V 16uA TSSOP Voltage Supervisor IC 691-TLC7705QPWREP
Micropower Supply Voltage Supervisor, 4.5V, 16uA, TSSOP Product overview: TLC7705QPWREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 16uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 16uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7705QPWREP can be used for catalog matching and distributor lookup.

Micropower Supply Voltage Supervisor, 4.5V, 16uA, TSSOP Product overview: TLC7705QPWREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 16uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 16uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7705QPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-22417-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-22417-2-ND
Supervisors 296-22417-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - TLC7705QPWREP - 1269219-TLC7705QPWREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7705QPWREP
1269219-TLC7705QPWREP
PMIC - PMIC - Supervisors - TLC7705QPWREP 1269219-TLC7705QPWREP
Manufacturer: Texas Instruments Win Source Part Number: 1269219-TLC7705QPWRE P Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 4.55V Family Name: TLC7705 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MAX705CSA-G077; MAX705CSA-G05; MAX704ESA+; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269219-TLC7705QPWREP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 4.55V
Family Name: TLC7705
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MAX705CSA-G077; MAX705CSA-G05; MAX704ESA+;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - TLC7705QPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7705QPWREP
Supervisors TLC7705QPWREP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now
PMIC - Supervisors - TLC7705QPWREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7705QPWREP
PMIC - Supervisors TLC7705QPWREP
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7705QPWREP
Supervisory Circuits TLC7705QPWREP
Supervisory Circuits Mil Enhance Micropwr Supply Vltg Sup

Supervisory Circuits Mil Enhance Micropwr Supply Vltg Sup

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7705QPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7705QPWREP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7705QPWREP
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7705QPWREP TLC7705QPWREP 691-TLC7705QPWREP 296-22417-2-ND 1269219-TLC7705QPWREP TLC7705QPWREP TLC7705QPWREP TLC7705QPWREP TLC7705QPWREP
Product Name TLC7705-EP Enhanced Product Micropower Supply Voltage Supervisors 4.5V 16uA TSSOP Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TLC7705QPWREP Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type TSSOP SOP; SSOP; TSSOP; TSSOP8 TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
IQ 9 µA 9 µA
Accuracy 1.8 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers