8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-SO 0 to 70
8 Bit Digital to Analog Converter 2 20-SO
8-Bit Dual DAC, 10MS/s, Parallel Interface, SOP, 2 Channels Product overview: TLC7528CNS from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7528CNS can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, PDSO20
IC DAC 8BIT A-OUT 20SO
8 Bit Digital to Analog Converter 2 20-SO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7528CNS | TLC7528CNS-ND | 701-TLC7528CNS | TLC7528CNS | TLC7528CNS | TLC7528CNS |
| Product Name | TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F | Digital to Analog Converters (DAC) | 8-bit Dual Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | ||
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | SOIC; "20-SOIC (0.209"", 5.30mm Width)" | SOP | SOP; SOP20 | 20-SOIC (0.209\", 5.30mm Width) | SOIC; 20-SOIC (0.209\", 5.30mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 0.5000 LSB |