Texas Instruments DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC3482IZAY

Description
2-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85
Request a Quote Datasheet
Description
2-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IZAY - Texas Instruments
Dallas, TX, United States
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter
DAC3482IZAY
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC3482IZAY
2-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85

2-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IZAY
083185-DAC3482IZAY
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IZAY 083185-DAC3482IZAY
Manufacturer: Texas Instruments Win Source Part Number: 083185-DAC3482IZAY Packaging: Tray Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Settling Time: 10ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±4, ±2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 196-NFBGA (12x12) Analog Supply Voltage: 3.14 V to 3.46 V Digital Supply Voltage: 1.14 V to 1.32 V Alternative Parts (Cross-Reference): DAC3482IRKDT; DAC3482IZAYR; DAC3482IRKD25; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083185-DAC3482IZAY
Packaging: Tray
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 196-NFBGA (12x12)
Analog Supply Voltage: 3.14 V to 3.46 V
Digital Supply Voltage: 1.14 V to 1.32 V
Alternative Parts (Cross-Reference): DAC3482IRKDT; DAC3482IZAYR; DAC3482IRKD25;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-30540-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-30540-ND
Digital to Analog Converters (DAC) 296-30540-ND
16 Bit Digital to Analog Converter 2 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 2 196-NFBGA (12x12)

Buy Now Datasheet
16-bit Dual Digital-to-Analog Converter IC - 701-DAC3482IZAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Dual Digital-to-Analog Converter IC
701-DAC3482IZAY
16-bit Dual Digital-to-Analog Converter IC 701-DAC3482IZAY
16-Bit Dual DAC, 1.25GSPS, LVDS/Parallel, LFBGA Product overview: DAC3482IZAY from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3482IZAY can be used for catalog matching and distributor lookup.

16-Bit Dual DAC, 1.25GSPS, LVDS/Parallel, LFBGA Product overview: DAC3482IZAY from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3482IZAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IZAY - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC3482IZAY
Data Acquisition - Digital to Analog Converters (DAC) DAC3482IZAY
IC DAC 16BIT A-OUT 196NFBGA

IC DAC 16BIT A-OUT 196NFBGA

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC3482IZAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC3482IZAY
Digital to Analog Converters (DAC) DAC3482IZAY
16 Bit Digital to Analog Converter 2 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 2 196-NFBGA (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IZAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC3482IZAY
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC3482IZAY
IC DAC 16BIT A-OUT 196NFBGA

IC DAC 16BIT A-OUT 196NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC3482IZAY 083185-DAC3482IZAY 296-30540-ND 701-DAC3482IZAY DAC3482IZAY DAC3482IZAY DAC3482IZAY
Product Name DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IZAY Digital to Analog Converters (DAC) 16-bit Dual Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; LVDS - Parallel Parallel LVDS, Parallel Parallel; LVDS - Parallel
Package Type NFBGA,WQFN-MR 196-NFBGA (12x12) 196-LFBGA LFBGA 196-LFBGA 196-LFBGA
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
Dissipation 800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface - AMC1305M25DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers