The TLC7524IN is an 8-bit, multiplying digital-to-analog converter with on-chip data latches, designed for easy interface to microprocessors and digital signal processors. It operates from a single 5V to 15V supply, features a setting time of 100ns max, and dissipates less than 5mW at 5V. The device is characterized for operation from −25°C to +85°C and is available in a 16-pin PDIP package with dimensions of 506mm length, 13.97mm width, and 11230µm height. It supports 2- or 4-quadrant multiplying operation and maintains 1/2LSB linearity error maximum without laser trimming.
8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-PDIP -25 to 85
8-Bit 10MS/s DAC, Parallel, 0.1us Settling, 16-PDIP Product overview: TLC7524IN from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7524IN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108465-TLC7524IN
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 100ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5 (Max), ±2.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-PDIP
Analog Supply Voltage: 5V, 14.5 V to 15.5 V
Digital Supply Voltage: 5V, 14.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
8 Bit Digital to Analog Converter 1 16-PDIP
8 Bit Digital to Analog Converter 1 16-PDIP
IC DAC 8BIT A-OUT 16DIP
IC DAC 8BIT A-OUT 16DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7524IN | 701-TLC7524IN | 1108465-TLC7524IN | 296-3023-5-ND | TLC7524IN | TLC7524IN | TLC7524IN |
| Product Name | TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface | 8-bit Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524IN | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | N | DIP; PDIP; 16-PDIP | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.5000 LSB |