8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-SOIC -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 142582-TLC7524ID
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 100ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5 (Max), ±2.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 5V, 14.5 V to 15.5 V
Digital Supply Voltage: 5V, 14.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Test & Measurement
8 Bit Digital to Analog Converter 1 16-SOIC
8-Bit 1-CH DAC, 10MS/s, Parallel Interface, SOIC-16 Product overview: TLC7524ID from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7524ID can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, PDSO16
IC DAC 8 BIT MULTIPLYING 16-SOIC
IC DAC 8BIT A-OUT 16SOIC
8 Bit Digital to Analog Converter 1 16-SOIC
IC DAC 8BIT A-OUT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7524ID | 142582-TLC7524ID | 296-3021-5-ND | 701-TLC7524ID | TLC7524ID | 815-TLC7524ID | TLC7524ID | TLC7524ID | TLC7524ID |
| Product Name | TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524ID | Digital to Analog Converters (DAC) | 8-bit SOIC Digital-to-Analog Converter IC | IC DAC 8 BIT MULTIPLYING 16-SOIC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | D | SOIC; SOIC16 | SOIC; 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 1 bits | 8 bits | ||||
| INL | 0.5000 LSB | 0.5000 LSB |