Texas Instruments DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface DAC121C081CISDX/NOPB

Description
12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-WSON -40 to 125
Request a Quote Datasheet
Description
12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC121C081CISDX/NOPB - Texas Instruments
Dallas, TX, United States
DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface
DAC121C081CISDX/NOPB
DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface DAC121C081CISDX/NOPB
12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-WSON -40 to 125

12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-WSON -40 to 125

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC121C081CISDX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC121C081CISDX/NOPB-ND
Digital to Analog Converters (DAC) DAC121C081CISDX/NOPB-ND
12 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)

12 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC121C081CISDX/NOPB
1032389-DAC121C081CISDX/NOPB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC121C081CISDX/NOPB 1032389-DAC121C081CISDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1032389-DAC121C081CI SDX/NOPB Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: I2C Reference Type: Supply Settling Time: 8.5μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): +2.2/-1.5, +0.18/-0.12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WSON (2.2x2.5) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MCP4725A0T-E/CH; DAC121C081CIMK/NOPB; DAC121C081CISD/NOPB; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1032389-DAC121C081CISDX/NOPB
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: Supply
Settling Time: 8.5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): +2.2/-1.5, +0.18/-0.12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (2.2x2.5)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MCP4725A0T-E/CH; DAC121C081CIMK/NOPB; DAC121C081CISD/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC121C081CISDX/NOPB
Digital-to-Analog Converter IC 701-DAC121C081CISDX/NOPB
12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-WSON -40 to 125 Product overview: DAC121C081CISDX/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC121C081CISDX/ NOPB can be used for catalog matching and distributor lookup.

12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-WSON -40 to 125 Product overview: DAC121C081CISDX/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC121C081CISDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC121C081CISDX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC121C081CISDX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC121C081CISDX/NOPB
IC DAC 12BIT V-OUT 6WSON

IC DAC 12BIT V-OUT 6WSON

Supplier's Site
Digital to Analog Converters (DAC) - DAC121C081CISDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC121C081CISDX/NOPB
Digital to Analog Converters (DAC) DAC121C081CISDX/NOPB
12 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)

12 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC121C081CISDX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC121C081CISDX/NOPB
Data Acquisition - Digital to Analog Converters (DAC) DAC121C081CISDX/NOPB
IC DAC 12BIT V-OUT 6WSON

IC DAC 12BIT V-OUT 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC121C081CISDX/NOPB DAC121C081CISDX/NOPB-ND 1032389-DAC121C081CISDX/NOPB 701-DAC121C081CISDX/NOPB DAC121C081CISDX/NOPB DAC121C081CISDX/NOPB DAC121C081CISDX/NOPB
Product Name DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC121C081CISDX/NOPB Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; I2C I2C; I2C I2C; I2C I2C I2C; I²C
Package Type SOT,WSON 6-WDFN Exposed Pad 6-WSON (2.2x2.5) 6-WDFN Exposed Pad 6-WDFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 8 LSB -1.47 LSB 1.47 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC38J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC38J84IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
6 suppliers
DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1282IPWR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1164168-AMC1336DWVR - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
AMC7820 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7820Y/250 - Texas Instruments
Specs
Package Type TQFP
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers