14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference 28-SSOP -40 to 85
IC DAS/ADC 14BIT 48K 28SSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7871IDBG4 | ADS7871IDBG4 |
| Product Name | ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; SPI | |
| Package Type | SSOP | SSOP |
| Screening Level | Catalog | |
| Resolution | 14 bits | |
| INL | 4 LSB |